Channels per IC
1 - Single
1 - Single
Amplifier Type
Current Sense
General Purpose
Output Type
Single-Ended
Single-Ended, Rail-to-Rail
Voltage - Supply, Single/Dual
15 mA
20 mA
Supplied Contents
2.7V ~ 5.5V
6V ~ 38V, ?V ~ 19V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s), Cable(s)
Board(s)
-3db Bandwidth
MAX9611
MAX9943
Current - Output / Channel
4 MHz
-