☰
MAX9617EVKIT+
MAX9617EVKIT+
Active
Description:  KIT EVALUATION FOR MAX9617
Manufacturer:  Maxim Integrated
History Price: $72.4
In Stock: 40240
MAX9617EVKIT+ vs MAX4213EVKIT
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Channels per IC
1 - Single
1 - Single
Amplifier Type
Zero-Drift
Voltage Feedback
Output Type
Single-Ended
Single-Ended, Rail-to-Rail
Slew Rate
0.7V/?s
600V/?s
Voltage - Supply, Single/Dual
150 mA
120 mA
Board Type
59 ?A
5.5 mA
Supplied Contents
1.6V ~ 5.5V
3.15V ~ 11V, ?.575V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9617
MAX4213, MAX4215
Current - Output / Channel
-
300 MHz