Channels per IC
1 - Single
4 - Quad
Amplifier Type
Zero-Drift
Voltage Feedback
Output Type
Single-Ended
Single-Ended, Rail-to-Rail
Slew Rate
0.7V/?s
485V/?s
Voltage - Supply, Single/Dual
150 mA
75 mA
Supplied Contents
1.6V ~ 5.5V
4.5V ~ 11V, ?.25V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9617
MAX4383
Current - Output / Channel
-
210 MHz