Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Maxim Integrated MAX9617EVKIT+
MAX9617EVKIT+
Active
Op Amp Evaluation Boards
Description:
KIT EVALUATION FOR MAX9617
Manufacturer:
Maxim Integrated
Datasheet:
MAX9617EVKIT+ Datasheet
History Price: $72.4
In Stock: 18480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9617EVKIT+ vs MAX9626EVKIT+
Part No
MAX9617EVKIT+
MAX9626EVKIT+
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Zero-Drift
Differential
Output Type
Single-Ended
Differential
Slew Rate
0.7V/?s
6500V/?s
Voltage - Supply, Single/Dual
150 mA
100 mA
Board Type
59 ?A
59 mA
Supplied Contents
1.6V ~ 5.5V
2.85V ~ 5.25V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9617
MAX9626
Current - Output / Channel
-
700 MHz