Channels per IC
1 - Single
1 - Single
Amplifier Type
Zero-Drift
General Purpose
Output Type
Single-Ended
Single-Ended, Rail-to-Rail
Slew Rate
0.7V/?s
0.1V/?s
Voltage - Supply, Single/Dual
150 mA
15 mA
Supplied Contents
1.6V ~ 5.5V
1.8V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9617
MAX9911
Current - Output / Channel
-
-