Channels per IC
1 - Single
1 - Single
Amplifier Type
General Purpose
Limiting
Output Type
Rail-to-Rail
Differential, Single-Ended
Voltage - Supply, Single/Dual
-
50 mA
Supplied Contents
2V ~ 5.5V
2.97V ~ 5.5V
Utilized IC / Part
Fully Populated
Bare (Unpopulated)
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9622, MAX9623
MAX3645
Current - Output / Channel
-
250 MHz