Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Maxim Integrated MAX9626EVKIT+
MAX9626EVKIT+
Active
Op Amp Evaluation Boards
Description:
EVAL KIT MAX9626 (LOW-NOISE, LOW
Manufacturer:
Maxim Integrated
Datasheet:
MAX9626EVKIT+ Datasheet
History Price: $75.18
In Stock: 42880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9626EVKIT+ vs MAX3747AEVKIT+
Part No
MAX9626EVKIT+
MAX3747AEVKIT+
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Differential
Limiting
Output Type
Differential
Differential
Slew Rate
6500V/?s
-
Voltage - Supply, Single/Dual
100 mA
25 mA
Board Type
59 mA
36 mA
Supplied Contents
2.85V ~ 5.25V
2.97V ~ 3.63V
Utilized IC / Part
Fully Populated
Bare (Unpopulated)
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9626
MAX3747A
Current - Output / Channel
700 MHz
-