☰
MAX9626EVKIT+
MAX9626EVKIT+
Active
Description:  EVAL KIT MAX9626 (LOW-NOISE, LOW
Manufacturer:  Maxim Integrated
History Price: $75.18
In Stock: 41760
MAX9626EVKIT+ vs MAX4209EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Channels per IC
1 - Single
1 - Single
Amplifier Type
Differential
Instrumentation
Output Type
Differential
Single-Ended, Rail-to-Rail
Slew Rate
6500V/?s
0.055V/?s
Voltage - Supply, Single/Dual
100 mA
25 mA
Board Type
59 mA
1.4 mA
Supplied Contents
2.85V ~ 5.25V
2.85V ~ 5.5V, ?.425V ~ 2.25V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9626
MAX4208, MAX4209
Current - Output / Channel
700 MHz
7.5 kHz