☰
MAX9626EVKIT+
MAX9626EVKIT+
Active
Description:  EVAL KIT MAX9626 (LOW-NOISE, LOW
Manufacturer:  Maxim Integrated
History Price: $75.18
In Stock: 21720
MAX9626EVKIT+ vs MAX4213EVKIT
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Channels per IC
1 - Single
1 - Single
Amplifier Type
Differential
Voltage Feedback
Output Type
Differential
Single-Ended, Rail-to-Rail
Slew Rate
6500V/?s
600V/?s
Voltage - Supply, Single/Dual
100 mA
120 mA
Board Type
59 mA
5.5 mA
Supplied Contents
2.85V ~ 5.25V
3.15V ~ 11V, ?.575V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9626
MAX4213, MAX4215
Current - Output / Channel
700 MHz
300 MHz