Channels per IC
2 - Dual
1 - Single
Amplifier Type
General Purpose
Limiting
Output Type
Single-Ended
Differential, Single-Ended
Voltage - Supply, Single/Dual
50 mA
50 mA
Supplied Contents
4.5V ~ 36V, ?.25V ~ 18V
2.97V ~ 5.5V
Utilized IC / Part
Fully Populated
Bare (Unpopulated)
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9633
MAX3645
Current - Output / Channel
-
250 MHz