☰
MAX9633EVKIT+
MAX9633EVKIT+
Obsolete
Description:  EVAL BOARD OP AMP MAX9633
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 15040
MAX9633EVKIT+ vs MAX4450EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Channels per IC
2 - Dual
1 - Single
Amplifier Type
General Purpose
Voltage Feedback
Output Type
Single-Ended
Single-Ended, Rail-to-Rail
Slew Rate
18V/?s
485V/?s
Voltage - Supply, Single/Dual
50 mA
70 mA
Board Type
3.5 mA
6.5 mA
Supplied Contents
4.5V ~ 36V, ?.25V ~ 18V
4.5V ~ 11V, ?.25V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9633
MAX4450
Current - Output / Channel
-
210 MHz