Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Maxim Integrated MAX9633EVKIT+
MAX9633EVKIT+
Obsolete
Op Amp Evaluation Boards
Description:
EVAL BOARD OP AMP MAX9633
Manufacturer:
Maxim Integrated
Datasheet:
MAX9633EVKIT+ Datasheet
History Price: Obsolete
In Stock: 15040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9633EVKIT+ vs MAX9626EVKIT+
Part No
MAX9633EVKIT+
MAX9626EVKIT+
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Channels per IC
2 - Dual
1 - Single
Amplifier Type
General Purpose
Differential
Output Type
Single-Ended
Differential
Slew Rate
18V/?s
6500V/?s
Voltage - Supply, Single/Dual
50 mA
100 mA
Board Type
3.5 mA
59 mA
Supplied Contents
4.5V ~ 36V, ?.25V ~ 18V
2.85V ~ 5.25V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9633
MAX9626
Current - Output / Channel
-
700 MHz