Channels per IC
2 - Dual
1 - Single
Amplifier Type
General Purpose
General Purpose
Output Type
Single-Ended
Single-Ended, Rail-to-Rail
Slew Rate
18V/?s
0.35V/?s
Voltage - Supply, Single/Dual
50 mA
20 mA
Supplied Contents
4.5V ~ 36V, ?.25V ~ 18V
6V ~ 38V, ?V ~ 19V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9633
MAX9943
Current - Output / Channel
-
-