Channels per IC
1 - Single
1 - Single
Amplifier Type
General Purpose
Limiting
Output Type
Single-Ended, Rail-to-Rail
Differential
Voltage - Supply, Single/Dual
55 mA
25 mA
Supplied Contents
2.1V ~ 5.5V
2.97V ~ 3.63V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9636
MAX3746
Current - Output / Channel
-
-