Channels per IC
1 - Single
1 - Single
Amplifier Type
General Purpose
Voltage Feedback
Output Type
Single-Ended, Rail-to-Rail
Single-Ended
Slew Rate
0.9V/?s
400V/?s
Voltage - Supply, Single/Dual
55 mA
70 mA
Supplied Contents
2.1V ~ 5.5V
?.5V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9636
MAX4104, MAX4105, MAX4304, MAX4305
Current - Output / Channel
-
625 MHz