☰
MAX9636EVKIT+
MAX9636EVKIT+
Active
Description:  KIT EVALUATION FOR MAX9636
Manufacturer:  Maxim Integrated
History Price: $85.18
In Stock: 6560
MAX9636EVKIT+ vs MAX4450EVKIT
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Channels per IC
1 - Single
1 - Single
Amplifier Type
General Purpose
Voltage Feedback
Output Type
Single-Ended, Rail-to-Rail
Single-Ended, Rail-to-Rail
Slew Rate
0.9V/?s
485V/?s
Voltage - Supply, Single/Dual
55 mA
70 mA
Board Type
36 ?A
6.5 mA
Supplied Contents
2.1V ~ 5.5V
4.5V ~ 11V, ?.25V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9636
MAX4450
Current - Output / Channel
-
210 MHz