☰
MAX9638EVKIT+
MAX9638EVKIT+
Active
Description:  KIT EVAL FOR MAX9638
Manufacturer:  Maxim Integrated
History Price: $82.71
In Stock: 49960
MAX9638EVKIT+ vs MAX4209EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Channels per IC
2 - Dual
1 - Single
Amplifier Type
General Purpose
Instrumentation
Output Type
Rail-to-Rail
Single-Ended, Rail-to-Rail
Slew Rate
0.9V/?s
0.055V/?s
Voltage - Supply, Single/Dual
55 mA
25 mA
Board Type
36 ?A
1.4 mA
Supplied Contents
3.3V
2.85V ~ 5.5V, ?.425V ~ 2.25V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9636
MAX4208, MAX4209
Current - Output / Channel
-
7.5 kHz