Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ Maxim Integrated MAX97001EVKIT+
MAX97001EVKIT+
Obsolete
Audio Amplifier Evaluation Boards
Description:
KIT EVALUATION FOR MAX97001
Manufacturer:
Maxim Integrated
Datasheet:
MAX97001EVKIT+ Datasheet
History Price: Obsolete
In Stock: 14680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX97001EVKIT+ vs MAX9728AEVKIT
Part No
MAX97001EVKIT+
MAX9728AEVKIT
Category
Audio Amplifier Evaluation Boards
Audio Amplifier Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
DirectDrive?
DirectDrive?
Packaging
Box
Bulk
Status
Obsolete
Active
Amplifier Type
Class D, Class H
Class AB
Output Type
1-Channel (Mono) with Stereo Headphones
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
920mW x 1 @ 8Ohm; 37mW x 2 @ 16Ohm
63mW x 2 @ 32Ohm
Voltage - Supply
2.7V ~ 5.5V and 1.8V
2.7V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Utilized IC / Part
MAX97001
MAX9728A
Supplied Contents
Board(s), Cable(s)
Board(s)