Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ Maxim Integrated MAX9700BEVKIT
MAX9700BEVKIT
Active
Audio Amplifier Evaluation Boards
Description:
EVAL KIT FOR MAX9700
Manufacturer:
Maxim Integrated
Datasheet:
MAX9700BEVKIT Datasheet
History Price: $75.18
In Stock: 160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9700BEVKIT vs MAX9723DEVCMOD2+
Part No
MAX9700BEVKIT
MAX9723DEVCMOD2+
Category
Audio Amplifier Evaluation Boards
Audio Amplifier Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Amplifier Type
Class D
Class AB
Output Type
1-Channel (Mono)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
1.6W x 1 @ 6Ohm
60mW x 2 @ 16Ohm
Voltage - Supply
2.5V ~ 5.5V
1.8V ~ 3.6V
Board Type
Fully Populated
Fully Populated
Utilized IC / Part
MAX9700, MAX9712
MAX9723D
Supplied Contents
Board(s)
Board(s)