Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ Maxim Integrated MAX9722AEVKIT
MAX9722AEVKIT
Active
Audio Amplifier Evaluation Boards
Description:
KIT EVAL FOR MAX9722A/B
Manufacturer:
Maxim Integrated
Datasheet:
MAX9722AEVKIT Datasheet
History Price: $71.6
In Stock: 3160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9722AEVKIT vs MAX97000EVKIT+
Part No
MAX9722AEVKIT
MAX97000EVKIT+
Category
Audio Amplifier Evaluation Boards
Audio Amplifier Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
DirectDrive?
DirectDrive?
Packaging
Box
Box
Status
Active
Obsolete
Amplifier Type
Class AB
Class D
Output Type
Headphones, 2-Channel (Stereo)
1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load
130mW x 2 @ 32Ohm
930mW x 1 @ 8Ohm; 40mW x 2 @ 16Ohm
Voltage - Supply
2.4V ~ 5.5V
2.7V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Utilized IC / Part
MAX9722A
MAX97000
Supplied Contents
Board(s)
Board(s), Cable(s)