Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ Maxim Integrated MAX9723DEVKIT+
MAX9723DEVKIT+
Obsolete
Audio Amplifier Evaluation Boards
Description:
EVALUATION KIT FOR MAX9723
Manufacturer:
Maxim Integrated
Datasheet:
MAX9723DEVKIT+ Datasheet
History Price: Obsolete
In Stock: 46360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9723DEVKIT+ vs MAX97001EVKIT+
Part No
MAX9723DEVKIT+
MAX97001EVKIT+
Category
Audio Amplifier Evaluation Boards
Audio Amplifier Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
DirectDrive?
DirectDrive?
Packaging
Box
Box
Status
Obsolete
Obsolete
Amplifier Type
Class AB
Class D, Class H
Output Type
Headphones, 2-Channel (Stereo)
1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load
60mW x 2 @ 16Ohm
920mW x 1 @ 8Ohm; 37mW x 2 @ 16Ohm
Voltage - Supply
1.8V ~ 3.6V
2.7V ~ 5.5V and 1.8V
Board Type
Fully Populated
Fully Populated
Utilized IC / Part
MAX9723D
MAX97001
Supplied Contents
Board(s)
Board(s), Cable(s)