Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ Maxim Integrated MAX9725EEVKIT+
MAX9725EEVKIT+
Obsolete
Audio Amplifier Evaluation Boards
Description:
KIT EVAL FOR MAX9725
Manufacturer:
Maxim Integrated
Datasheet:
MAX9725EEVKIT+ Datasheet
History Price: Obsolete
In Stock: 27120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9725EEVKIT+ vs MAX9789AEVKIT+
Part No
MAX9725EEVKIT+
MAX9789AEVKIT+
Category
Audio Amplifier Evaluation Boards
Audio Amplifier Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
DirectDrive?
DirectDrive?
Packaging
Box
Box
Status
Obsolete
Obsolete
Amplifier Type
Class AB
Class AB
Output Type
Headphones, 2-Channel (Stereo)
2-Channel (Stereo) with Stereo Headphones and Subwoofer
Max Output Power x Channels @ Load
25mW x 2 @ 16Ohm
2W x 2 @ 4Ohm; 100mW x 2 @ 16Ohm
Voltage - Supply
0.9V ~ 1.8V
4.5V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Utilized IC / Part
MAX9725E
MAX9789A, MAX9790A
Supplied Contents
Board(s)
Board(s)