Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ Maxim Integrated MAX9736AEVKIT+
MAX9736AEVKIT+
Active
Audio Amplifier Evaluation Boards
Description:
KIT EVAL FOR MAX9736A
Manufacturer:
Maxim Integrated
Datasheet:
MAX9736AEVKIT+ Datasheet
History Price: $82.71
In Stock: 24940
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9736AEVKIT+ vs MAX9791AEVKIT+
Part No
MAX9736AEVKIT+
MAX9791AEVKIT+
Category
Audio Amplifier Evaluation Boards
Audio Amplifier Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
DirectDrive?
Packaging
Box
Box
Status
Active
Active
Amplifier Type
Class D
Class D
Output Type
1-Channel (Mono) or 2-Channel (Stereo)
2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load
35W x 1 @ 4Ohm; 17.5W x 2 @ 8Ohm
2.2W x 2 @ 4Ohm; 180mW x 2 @ 32Ohm
Voltage - Supply
8V ~ 28V
4.5V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Utilized IC / Part
MAX9736A
MAX9791
Supplied Contents
Board(s)
Board(s)