Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ Maxim Integrated MAX9776EVKIT+
MAX9776EVKIT+
Obsolete
Audio Amplifier Evaluation Boards
Description:
EVALUATION KIT FOR MAX9776
Manufacturer:
Maxim Integrated
Datasheet:
MAX9776EVKIT+ Datasheet
History Price: Obsolete
In Stock: 23920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9776EVKIT+ vs MAX9888EVKIT+
Part No
MAX9776EVKIT+
MAX9888EVKIT+
Category
Audio Amplifier Evaluation Boards
Audio Amplifier Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
DirectDrive?
DirectDrive?, FLEXSOUND?
Packaging
Box
Box
Status
Obsolete
Obsolete
Amplifier Type
Class D
Class D
Output Type
1-Channel (Mono) with Stereo Headphones
3-Channel with Stereo Headphones
Max Output Power x Channels @ Load
1.5W x 1 @ 4Ohm; 60mW x 2 @ 16Ohm
1.37W x 2 @ 8Ohm; 40mW x 2 @ 16Ohm
Voltage - Supply
2.7V ~ 5.5V
2.8V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Utilized IC / Part
MAX9776
MAX9888
Supplied Contents
Board(s)
Board(s)