Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ Maxim Integrated MAX9789AEVKIT+
MAX9789AEVKIT+
Obsolete
Audio Amplifier Evaluation Boards
Description:
EVALUATION KIT FOR MAX9789A
Manufacturer:
Maxim Integrated
Datasheet:
MAX9789AEVKIT+ Datasheet
History Price: Obsolete
In Stock: 22760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9789AEVKIT+ vs MAX4410EVKIT
Part No
MAX9789AEVKIT+
MAX4410EVKIT
Category
Audio Amplifier Evaluation Boards
Audio Amplifier Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
DirectDrive?
DirectDrive?
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Amplifier Type
Class AB
Class AB
Output Type
2-Channel (Stereo) with Stereo Headphones and Subwoofer
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
2W x 2 @ 4Ohm; 100mW x 2 @ 16Ohm
80mW x 2 @ 16Ohm
Voltage - Supply
4.5V ~ 5.5V
1.8V ~ 3.6V
Board Type
Fully Populated
Fully Populated
Utilized IC / Part
MAX9789A, MAX9790A
MAX4410
Supplied Contents
Board(s)
Board(s)