☰
MAX9789AEVKIT+
MAX9789AEVKIT+
Obsolete
Description:  EVALUATION KIT FOR MAX9789A
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 32520
MAX9789AEVKIT+ vs MAX9736AEVKIT+
Series
DirectDrive?
-
Packaging
Box
Box
Status
Obsolete
Active
Amplifier Type
Class AB
Class D
Output Type
2-Channel (Stereo) with Stereo Headphones and Subwoofer
1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load
2W x 2 @ 4Ohm; 100mW x 2 @ 16Ohm
35W x 1 @ 4Ohm; 17.5W x 2 @ 8Ohm
Voltage - Supply
4.5V ~ 5.5V
8V ~ 28V
Board Type
Fully Populated
Fully Populated
Utilized IC / Part
MAX9789A, MAX9790A
MAX9736A
Supplied Contents
Board(s)
Board(s)