Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ Maxim Integrated MAX9789AEVKIT+
MAX9789AEVKIT+
Obsolete
Audio Amplifier Evaluation Boards
Description:
EVALUATION KIT FOR MAX9789A
Manufacturer:
Maxim Integrated
Datasheet:
MAX9789AEVKIT+ Datasheet
History Price: Obsolete
In Stock: 10160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9789AEVKIT+ vs MAX9875EVKIT+
Part No
MAX9789AEVKIT+
MAX9875EVKIT+
Category
Audio Amplifier Evaluation Boards
Audio Amplifier Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
DirectDrive?
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Amplifier Type
Class AB
Class D
Output Type
2-Channel (Stereo) with Stereo Headphones and Subwoofer
1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load
2W x 2 @ 4Ohm; 100mW x 2 @ 16Ohm
725mW x 1 @ 8Ohm; 53mW x 2 @ 16Ohm
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 5.25V
Board Type
Fully Populated
Fully Populated
Utilized IC / Part
MAX9789A, MAX9790A
MAX9875
Supplied Contents
Board(s)
Board(s)