Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ Maxim Integrated MAX9791AEVKIT+
MAX9791AEVKIT+
Active
Audio Amplifier Evaluation Boards
Description:
EVAL KIT FOR MAX9791
Manufacturer:
Maxim Integrated
Datasheet:
MAX9791AEVKIT+ Datasheet
History Price: Active
In Stock: 3280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9791AEVKIT+ vs MAX9736AEVKIT+
Part No
MAX9791AEVKIT+
MAX9736AEVKIT+
Category
Audio Amplifier Evaluation Boards
Audio Amplifier Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
DirectDrive?
-
Packaging
Box
Box
Status
Active
Active
Amplifier Type
Class D
Class D
Output Type
2-Channel (Stereo) with Stereo Headphones
1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load
2.2W x 2 @ 4Ohm; 180mW x 2 @ 32Ohm
35W x 1 @ 4Ohm; 17.5W x 2 @ 8Ohm
Voltage - Supply
4.5V ~ 5.5V
8V ~ 28V
Board Type
Fully Populated
Fully Populated
Utilized IC / Part
MAX9791
MAX9736A
Supplied Contents
Board(s)
Board(s)