Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ Maxim Integrated MAX9792AEVKIT+
MAX9792AEVKIT+
Active
Audio Amplifier Evaluation Boards
Description:
KIT EVAL FOR MAX9792A
Manufacturer:
Maxim Integrated
Datasheet:
MAX9792AEVKIT+ Datasheet
History Price: $66.95
In Stock: 46400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9792AEVKIT+ vs MAX9879EVKIT+
Part No
MAX9792AEVKIT+
MAX9879EVKIT+
Category
Audio Amplifier Evaluation Boards
Audio Amplifier Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
DirectDrive?
-
Packaging
Box
Box
Status
Active
Obsolete
Amplifier Type
Class D
Class D
Output Type
1-Channel (Mono) with Stereo Headphones
2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load
3.7W x 1 @ 3Ohm; 180mW x 2 @ 32Ohm
715mW x 2 @ 8Ohm; 58mW x 2 @ 16Ohm
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Utilized IC / Part
MAX9792
MAX9879
Supplied Contents
Board(s)
Board(s)