Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ Maxim Integrated MAX9877EVKIT+
MAX9877EVKIT+
Obsolete
Audio Amplifier Evaluation Boards
Description:
EVAL KIT MAX9877 (LOW RF SUSCEPT
Manufacturer:
Maxim Integrated
Datasheet:
MAX9877EVKIT+ Datasheet
History Price: Obsolete
In Stock: 21920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9877EVKIT+ vs MAX9789AEVKIT+
Part No
MAX9877EVKIT+
MAX9789AEVKIT+
Category
Audio Amplifier Evaluation Boards
Audio Amplifier Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
DirectDrive?
DirectDrive?
Packaging
Box
Box
Status
Obsolete
Obsolete
Amplifier Type
Class D
Class AB
Output Type
1-Channel (Mono) with Stereo Headphones
2-Channel (Stereo) with Stereo Headphones and Subwoofer
Max Output Power x Channels @ Load
825mW x 1 @ 4Ohm; 53mW x 2 @ 16Ohm
2W x 2 @ 4Ohm; 100mW x 2 @ 16Ohm
Voltage - Supply
2.7V ~ 5.25V
4.5V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Utilized IC / Part
MAX9877
MAX9789A, MAX9790A
Supplied Contents
Board(s), Cable(s)
Board(s)