Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ Maxim Integrated MAX9888EVKIT+
MAX9888EVKIT+
Obsolete
Audio Amplifier Evaluation Boards
Description:
KIT EVALUATION FOR MAX9888
Manufacturer:
Maxim Integrated
Datasheet:
MAX9888EVKIT+ Datasheet
History Price: Obsolete
In Stock: 44800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9888EVKIT+ vs MAX9724AEVKIT+
Part No
MAX9888EVKIT+
MAX9724AEVKIT+
Category
Audio Amplifier Evaluation Boards
Audio Amplifier Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
DirectDrive?, FLEXSOUND?
DirectDrive?
Packaging
Box
Box
Status
Obsolete
Active
Amplifier Type
Class D
Class AB
Output Type
3-Channel with Stereo Headphones
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
1.37W x 2 @ 8Ohm; 40mW x 2 @ 16Ohm
63mW x 2 @ 32Ohm
Voltage - Supply
2.8V ~ 5.5V
2.7V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Utilized IC / Part
MAX9888
MAX9724A
Supplied Contents
Board(s)
Board(s)