Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Maxim Integrated MAX9922EVKIT+
MAX9922EVKIT+
Active
Op Amp Evaluation Boards
Description:
EVALUATION KIT FOR MAX9922
Manufacturer:
Maxim Integrated
Datasheet:
MAX9922EVKIT+ Datasheet
History Price: $74.34
In Stock: 6080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9922EVKIT+ vs MAX4223EVKIT
Part No
MAX9922EVKIT+
MAX4223EVKIT
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Current Sense
Current Feedback
Output Type
Single-Ended
Single-Ended
Slew Rate
0.4V/?s
1100V/?s
Voltage - Supply, Single/Dual
-
80 mA
Board Type
780 ?A
6 mA
Supplied Contents
2.85V ~ 5.5V
5.7V ~ 11V, ?.85V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9922
MAX4223, MAX4224
Current - Output / Channel
10 kHz
1 GHz