Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Maxim Integrated MAX9928FEUKIT+
MAX9928FEUKIT+
Active
Op Amp Evaluation Boards
Description:
EVAL KIT FOR MAX9928
Manufacturer:
Maxim Integrated
Datasheet:
MAX9928FEUKIT+ Datasheet
History Price: Active
In Stock: 31440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9928FEUKIT+ vs MAX3747AEVKIT
Part No
MAX9928FEUKIT+
MAX3747AEVKIT
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Channels per IC
1 - Single
1 - Single
Amplifier Type
Current Sense
Limiting
Output Type
Single-Ended
Differential
Slew Rate
-
-
Voltage - Supply, Single/Dual
-
25 mA
Board Type
20 ?A
36 mA
Supplied Contents
2.5V ~ 5.5V
2.97V ~ 3.63V
Utilized IC / Part
Fully Populated
Bare (Unpopulated)
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9928
MAX3747A
Current - Output / Channel
150 kHz
-