Channels per IC
1 - Single
1 - Single
Amplifier Type
Current Sense
Voltage Feedback
Output Type
Single-Ended
Single-Ended, Rail-to-Rail
Voltage - Supply, Single/Dual
22 mA
70 mA
Supplied Contents
2.7V ~ 5.5V
4.5V ~ 11V, ?.25V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9937
MAX4450
Current - Output / Channel
350 kHz
210 MHz