Channels per IC
1 - Single
1 - Single
Amplifier Type
Current Sense
Voltage Feedback
Output Type
-
Single-Ended, Rail-to-Rail
Voltage - Supply, Single/Dual
-
120 mA
Supplied Contents
1.6V ~ 28V
3.15V ~ 11V, ?.575V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9938
MAX4213, MAX4215
Current - Output / Channel
60 kHz
300 MHz