Channels per IC
2 - Dual
1 - Single
Amplifier Type
Programmable Gain
Instrumentation
Output Type
Differential
Single-Ended, Rail-to-Rail
Slew Rate
9V/?s
0.055V/?s
Voltage - Supply, Single/Dual
70 mA
25 mA
Supplied Contents
2.9V ~ 5.5V
2.85V ~ 5.5V, ?.425V ~ 2.25V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9939
MAX4208, MAX4209
Current - Output / Channel
-
7.5 kHz