Channels per IC
1 - Single
1 - Single
Amplifier Type
General Purpose
Limiting
Output Type
Single-Ended, Rail-to-Rail
Differential
Voltage - Supply, Single/Dual
20 mA
25 mA
Supplied Contents
6V ~ 38V, ?V ~ 19V
2.97V ~ 3.63V
Utilized IC / Part
Fully Populated
Bare (Unpopulated)
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9943
MAX3747A
Current - Output / Channel
-
-