Channels per IC
1 - Single
1 - Single
Amplifier Type
General Purpose
Voltage Feedback
Output Type
Single-Ended, Rail-to-Rail
Single-Ended, Rail-to-Rail
Slew Rate
0.35V/?s
600V/?s
Voltage - Supply, Single/Dual
20 mA
120 mA
Supplied Contents
6V ~ 38V, ?V ~ 19V
3.15V ~ 11V, ?.575V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9943
MAX4213, MAX4215
Current - Output / Channel
-
300 MHz