Channels per IC
1 - Single
2 - Dual
Amplifier Type
General Purpose
General Purpose
Output Type
Single-Ended, Rail-to-Rail
Single-Ended
Slew Rate
0.35V/?s
18V/?s
Voltage - Supply, Single/Dual
20 mA
50 mA
Supplied Contents
6V ~ 38V, ?V ~ 19V
4.5V ~ 36V, ?.25V ~ 18V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9943
MAX9633
Current - Output / Channel
-
-