Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Maxim Integrated MAX9945EVKIT+
MAX9945EVKIT+
Active
Op Amp Evaluation Boards
Description:
EVALUATION KIT FOR MAX9945
Manufacturer:
Maxim Integrated
Datasheet:
MAX9945EVKIT+ Datasheet
History Price: $65.83
In Stock: 12920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9945EVKIT+ vs MAX3645EEEEVKIT
Part No
MAX9945EVKIT+
MAX3645EEEEVKIT
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Channels per IC
1 - Single
1 - Single
Amplifier Type
General Purpose
Limiting
Output Type
Single-Ended, Rail-to-Rail
Differential, Single-Ended
Slew Rate
2.2V/?s
-
Voltage - Supply, Single/Dual
25 mA
50 mA
Board Type
400 ?A
18 mA
Supplied Contents
4.75V ~ 38V, ?.4V ~ 19V
2.97V ~ 5.5V
Utilized IC / Part
Fully Populated
Bare (Unpopulated)
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9945
MAX3645
Current - Output / Channel
-
250 MHz