Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ onsemi NCP1423EVB
NCP1423EVB
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR NCP1423
Manufacturer:
onsemi
Datasheet:
NCP1423EVB Datasheet
History Price: $63.12
In Stock: 26480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NCP1423EVB vs NCP1052GEVB
Part No
NCP1423EVB
NCP1052GEVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
AC/DC, Non-Isolated
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
120V
Current - Output
400mA
100mA
Voltage - Input
2.5V
85 ~ 265 VAC
Regulator Topology
Boost
Buck-Boost
Frequency - Switching
600kHz
136kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
NCP1423
NCP1052
Power - Output
-
1.2 W