Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ onsemi NCP2811AFCT1GEVB
NCP2811AFCT1GEVB
Active
Audio Amplifier Evaluation Boards
Description:
BOARD EVAL NCP2811
Manufacturer:
onsemi
Datasheet:
NCP2811AFCT1GEVB Datasheet
History Price: $82.06
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NCP2811AFCT1GEVB vs NCP2809BGEVB
Part No
NCP2811AFCT1GEVB
NCP2809BGEVB
Category
Audio Amplifier Evaluation Boards
Audio Amplifier Evaluation Boards
Manufacturer
onsemi
onsemi
Series
NOCAP?
NOCAP?
Packaging
Box
Bulk
Status
Active
Active
Amplifier Type
Class AB
Class AB
Output Type
Headphones, 2-Channel (Stereo)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
110mW x 2 @ 16Ohm
135mW x 2 @ 16Ohm
Voltage - Supply
2.7V ~ 5V
2.2V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Utilized IC / Part
NCP2811A
NCP2809
Supplied Contents
Board(s)
Board(s)