Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ onsemi NCP3125AGEVB
NCP3125AGEVB
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL NCP3125 4A SYNC REG
Manufacturer:
onsemi
Datasheet:
NCP3125AGEVB Datasheet
History Price: Obsolete
In Stock: 32680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NCP3125AGEVB vs NCP1422GEVB
Part No
NCP3125AGEVB
NCP1422GEVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
1.5V ~ 5V
Current - Output
4A
-
Voltage - Input
4.5V ~ 13.2V
1V ~ 5V
Regulator Topology
Buck
Boost
Frequency - Switching
350kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
NCP3125A
NCP1422
Power - Output
-
-