Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Texas Instruments PMLKBOOSTEVMB
PMLKBOOSTEVMB
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
PMLK BOOST EVM BOARD WITH BOOK
Manufacturer:
Texas Instruments
Datasheet:
PMLKBOOSTEVMB Datasheet
History Price: Obsolete
In Stock: 25120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PMLKBOOSTEVMB vs PMLKBOOSTEVM
Part No
PMLKBOOSTEVMB
PMLKBOOSTEVM
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
24V, 24V
24V, 24V
Current - Output
2A, 1.9A
2A, 1.9A
Voltage - Input
5V ~ 12V, 9V ~ 20V
5V ~ 12V, 9V ~ 20V
Regulator Topology
Boost
Boost
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM5122, TPS55340
LM5122, TPS55340
Power - Output
-
-