☰
RDK-115
RDK-115
Obsolete
Description:  KIT REFERENCE DESIGN W/TN376PN
Manufacturer:  Power Integrations
Datasheet:   RDK-115 Datasheet
History Price: Obsolete
In Stock: 43040
RDK-115 vs RDK-710
Part No
Series
TinySwitch?-PK
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
AC/DC Converter
Outputs and Type
4, Isolated
2, Isolated
Voltage - Output
3.3V, 5V, 12V, -12V
5V, 12V
Current - Output
500mA, 500mA, 250mA, 30mA
1.4A, 420mA
Voltage - Input
85 ~ 265 VAC
85 ~ 265 VAC
Regulator Topology
Flyback
Flyback
Frequency - Switching
132kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
TNY376
INN3074M
Power - Output
7.5 W
12 W