☰
RDK-138
RDK-138
Active
Description:  KIT REF DESIGN 1.2W PS TN FAMILY
Manufacturer:  Power Integrations
Datasheet:   RDK-138 Datasheet
History Price: $100
In Stock: 36160
RDK-138 vs RDK-710
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Non-Isolated
AC/DC Converter
Outputs and Type
2, Non-Isolated
2, Isolated
Voltage - Output
5V, 12V
5V, 12V
Current - Output
80mA, 50mA
1.4A, 420mA
Voltage - Input
85 ~ 265 VAC
85 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
66kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LNK304
INN3074M
Power - Output
1.2 W
12 W