☰
RDK-462
RDK-462
Active
Description:  KIT REF DESIGN LNK4023D
Manufacturer:  Power Integrations
Datasheet:   RDK-462 Datasheet
History Price: $100
In Stock: 32960
RDK-462 vs RDK-710
Part No
Series
LinkSwitch?-4
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
AC/DC Converter
Outputs and Type
1, Isolated
2, Isolated
Voltage - Output
5V
5V, 12V
Current - Output
2A
1.4A, 420mA
Voltage - Input
90 ~ 265 VAC
85 ~ 265 VAC
Regulator Topology
Flyback
Flyback
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LNK4023D
INN3074M
Power - Output
10 W
12 W