☰
RDK-623
RDK-623
Active
Description:  KIT REF DESIGN LINKSWITCH-TN2
Manufacturer:  Power Integrations
Datasheet:   RDK-623 Datasheet
History Price: $100
In Stock: 48560
RDK-623 vs RDK-710
Part No
Series
LinkSwitch?-TN2
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Non-Isolated
AC/DC Converter
Outputs and Type
2, Non-Isolated
2, Isolated
Voltage - Output
3.8V, 12V
5V, 12V
Current - Output
20mA, 20mA
1.4A, 420mA
Voltage - Input
85 ~ 277 VAC
85 ~ 265 VAC
Regulator Topology
Flyback
Flyback
Frequency - Switching
50Hz ~ 60Hz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LNK3202D
INN3074M
Power - Output
-
12 W