☰
RDK-641
RDK-641
Active
Description:  KIT REF DESIGN INNOSWITCH3-PRO
Manufacturer:  Power Integrations
Datasheet:   RDK-641 Datasheet
History Price: $100
In Stock: 41680
RDK-641 vs RDK-710
Part No
Series
PowiGaN?, InnoSwitch?3-Pro
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Primary and Secondary Side
AC/DC Converter
Outputs and Type
1, Isolated
2, Isolated
Voltage - Output
3V ~ 8V, 8V ~ 20V
5V, 12V
Current - Output
5A
1.4A, 420mA
Voltage - Input
85 ~ 265 VAC
85 ~ 265 VAC
Regulator Topology
Flyback
Flyback
Frequency - Switching
50Hz ~ 60Hz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
InnoSwitch3-Pro
INN3074M
Power - Output
-
12 W