Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Power Integrations RDK-669
RDK-669
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR LNK625DG
Manufacturer:
Power Integrations
Datasheet:
RDK-669 Datasheet
History Price: $100
In Stock: 27920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RDK-669 vs RDK-710
Part No
RDK-669
RDK-710
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Power Integrations
Power Integrations
Series
LinkSwitch?-CV
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
AC/DC Converter
Outputs and Type
1, Isolated
2, Isolated
Voltage - Output
5V
5V, 12V
Current - Output
1A
1.4A, 420mA
Voltage - Input
85 ~ 265 VAC
85 ~ 265 VAC
Regulator Topology
Flyback
Flyback
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LNK625
INN3074M
Power - Output
5 W
12 W